Ferroxcube USA Ferrite Core, Cylindrical, 47Ohm; Frequency Min Ferroxcube CST29/19/7.5-4S2

Description
FERRITE CORE, CYLINDRICAL, 47OHM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:47ohm; External Diameter:29mm; Inner Diameter:19mm; Length:7.5mm; External Length / Height:7.5mm; Ferrite Case Style:Tubular; Impedance @ 25MHz
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 47OHM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:47ohm; External Diameter:29mm; Inner Diameter:19mm; Length:7.5mm; External Length / Height:7.5mm; Ferrite Case Style:Tubular; Impedance @ 25MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 47Ohm; Frequency Min Ferroxcube - 24WX883 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 47Ohm; Frequency Min Ferroxcube
24WX883
Ferrite Core, Cylindrical, 47Ohm; Frequency Min Ferroxcube 24WX883
FERRITE CORE, CYLINDRICAL, 47OHM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:47ohm; External Diameter:29mm; Inner Diameter:19mm; Length:7.5mm; External Length / Height:7.5mm; Ferrite Case Style:Tubular; Impedance @ 25MHz

FERRITE CORE, CYLINDRICAL, 47OHM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:47ohm; External Diameter:29mm; Inner Diameter:19mm; Length:7.5mm; External Length / Height:7.5mm; Ferrite Case Style:Tubular; Impedance @ 25MHz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 24WX883
Product Name Ferrite Core, Cylindrical, 47Ohm; Frequency Min Ferroxcube
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details