Ferroxcube USA Ferrite Core, Cylindrical, 225Ohm/100Mhz; Outer Diameter Ferroxcube CST26/13/29-4S2

Description
FERRITE CORE, CYLINDRICAL, 225OHM/100MHZ; Outer Diameter:25.9mm; Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:-; Frequency Max:-; Product Range:-; External Diameter:25.9mm; Ferrite Case Style:Tubular RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 225OHM/100MHZ; Outer Diameter:25.9mm; Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:-; Frequency Max:-; Product Range:-; External Diameter:25.9mm; Ferrite Case Style:Tubular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 225Ohm/100Mhz; Outer Diameter Ferroxcube - 24WX882 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 225Ohm/100Mhz; Outer Diameter Ferroxcube
24WX882
Ferrite Core, Cylindrical, 225Ohm/100Mhz; Outer Diameter Ferroxcube 24WX882
FERRITE CORE, CYLINDRICAL, 225OHM/100MHZ; Outer Diameter:25.9mm; Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:-; Frequency Max:-; Product Range:-; External Diameter:25.9mm; Ferrite Case Style:Tubular RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 225OHM/100MHZ; Outer Diameter:25.9mm; Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:-; Frequency Max:-; Product Range:-; External Diameter:25.9mm; Ferrite Case Style:Tubular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 24WX882
Product Name Ferrite Core, Cylindrical, 225Ohm/100Mhz; Outer Diameter Ferroxcube
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details