CABLE SHIELD, C SHAPE, 16X7.9X14MM, 4S2F; Cable Diameter Max:7.6mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:113ohm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 67W1802 |
| Product Name | Cable Shield, C Shape, 16X7.9X14Mm, 4S2F; Cable Diameter Max Ferroxcube |
| Material Type | Ferrite |