Ferroxcube USA Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware CLM-E25/10/6

Description
Win Source Part Number: 1210220-CLM-E25/10/6 Category: Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware Package: Bulk Accessory Type: Clamp For Use With/Related Products: E Standard Package: 5,000 Supplier Device Package: E 25 x 10 x 6 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8504.90.9690 Mfr: Ferroxcube Other Names: 1779-1294,4335000429 81,F0MEE02510CLM0000 P
Request a Quote Datasheet
Description
Win Source Part Number: 1210220-CLM-E25/10/6 Category: Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware Package: Bulk Accessory Type: Clamp For Use With/Related Products: E Standard Package: 5,000 Supplier Device Package: E 25 x 10 x 6 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8504.90.9690 Mfr: Ferroxcube Other Names: 1779-1294,4335000429 81,F0MEE02510CLM0000 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware
1210220-CLM-E25/10/6
Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware 1210220-CLM-E25/10/6
Win Source Part Number: 1210220-CLM-E25/10/6 Category: Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware Package: Bulk Accessory Type: Clamp For Use With/Related Products: E Standard Package: 5,000 Supplier Device Package: E 25 x 10 x 6 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8504.90.9690 Mfr: Ferroxcube Other Names: 1779-1294,4335000429 81,F0MEE02510CLM0000 P

Win Source Part Number: 1210220-CLM-E25/10/6
Category: Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware
Package: Bulk
Accessory Type: Clamp
For Use With/Related Products: E
Standard Package: 5,000
Supplier Device Package: E 25 x 10 x 6
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8504.90.9690
Mfr: Ferroxcube
Other Names: 1779-1294,433500042981,F0MEE02510CLM0000P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1210220-CLM-E25/10/6
Product Name Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers