Ferroxcube USA Mounting Clamp; For Use With Ferroxcube CLM-E18/PLT18

Description
MOUNTING CLAMP; For Use With:E18; Product Range:-; Accessory Type:Mounting Clamp RoHS Compliant: Yes
Description
MOUNTING CLAMP; For Use With:E18; Product Range:-; Accessory Type:Mounting Clamp RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Mounting Clamp, part number 24WX1019, is designed for use with Ferroxcube products, specifically compatible with E18 cores. It is constructed from stainless steel (CrNi), ensuring durability and resistance to corrosion. The clamp dimensions are specified to accommodate various core configurations, with a minimum clamping force of 10 ± 5 N for effective performance. This product is RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this mounting clamp for reliable assembly and secure mounting of Ferroxcube cores in their applications.

Datasheet Summary
Powered by GS/AI

The Mounting Clamp, part number 24WX1019, is designed for use with Ferroxcube products, specifically compatible with E18 cores. It is constructed from stainless steel (CrNi), ensuring durability and resistance to corrosion. The clamp dimensions are specified to accommodate various core configurations, with a minimum clamping force of 10 ± 5 N for effective performance. This product is RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this mounting clamp for reliable assembly and secure mounting of Ferroxcube cores in their applications.

Suppliers

Company
Product
Description
Supplier Links
Mounting Clamp; For Use With Ferroxcube - 24WX1019 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Clamp; For Use With Ferroxcube
24WX1019
Mounting Clamp; For Use With Ferroxcube 24WX1019
MOUNTING CLAMP; For Use With:E18; Product Range:-; Accessory Type:Mounting Clamp RoHS Compliant: Yes

MOUNTING CLAMP; For Use With:E18; Product Range:-; Accessory Type:Mounting Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24WX1019
Product Name Mounting Clamp; For Use With Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F16-2250 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details