Fenner Drives Trantorque GT Stainless Steel 6990574

Description
Ultimate protection against washdown and hostile environments
Description
Ultimate protection against washdown and hostile environments

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Stainless Steel - 6990574 - Fenner Drives
Manheim, PA, USA
Trantorque GT Stainless Steel
6990574
Trantorque GT Stainless Steel 6990574
Ultimate protection against washdown and hostile environments

Ultimate protection against washdown and hostile environments

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6990574
Product Name Trantorque GT Stainless Steel
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 2.44 inch (61.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM204434 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7874 inch (20 mm)
Shaft Diameter 0.7874 inch (20 mm)
Maximum Torque 95.87 Ft-lbs (130 N-m)
View Details
Door locking devices - AV 21 - AV21RHX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD191 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details