Fenner Drives Trantorque GT Stainless Steel 6990510

Description
Ultimate protection against washdown and hostile environments
Description
Ultimate protection against washdown and hostile environments

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Stainless Steel - 6990510 - Fenner Drives
Manheim, PA, USA
Trantorque GT Stainless Steel
6990510
Trantorque GT Stainless Steel 6990510
Ultimate protection against washdown and hostile environments

Ultimate protection against washdown and hostile environments

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6990510
Product Name Trantorque GT Stainless Steel
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1.81 inch (46.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
9mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM092828 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3543 inch (9 mm)
Shaft Diameter 0.3543 inch (9 mm)
Maximum Torque 19.17 Ft-lbs (26 N-m)
View Details
Door locking devices - AV 20 - AV20RHX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details