Fenner Drives Trantorque GT Stainless Steel 6990270

Description
Ultimate protection against washdown and hostile environments
Description
Ultimate protection against washdown and hostile environments

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Stainless Steel - 6990270 - Fenner Drives
Manheim, PA, USA
Trantorque GT Stainless Steel
6990270
Trantorque GT Stainless Steel 6990270
Ultimate protection against washdown and hostile environments

Ultimate protection against washdown and hostile environments

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6990270
Product Name Trantorque GT Stainless Steel
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1.06 inch (26.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Door locking devices - AV 15 - AV15RKX40U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 22788 Ft-lbs (30900 N-m)
Maximum Axial Load 77106 lbs (34969 kg)
View Details