Fenner Drives Trantorque GT Stainless Steel 6990220

Description
Ultimate protection against washdown and hostile environments
Description
Ultimate protection against washdown and hostile environments

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Stainless Steel - 6990220 - Fenner Drives
Manheim, PA, USA
Trantorque GT Stainless Steel
6990220
Trantorque GT Stainless Steel 6990220
Ultimate protection against washdown and hostile environments

Ultimate protection against washdown and hostile environments

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6990220
Product Name Trantorque GT Stainless Steel
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 2537 Ft-lbs (3440 N-m)
Maximum Axial Load 22120 lbs (10032 kg)
View Details
Door locking devices - AV 18 - AV18LHKX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details