Fenner Drives Trantorque GT Non-Traversing 6980400X

Description
Designed to prevent any axial thrust
Description
Designed to prevent any axial thrust

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Non-Traversing - 6980400X - Fenner Drives
Manheim, PA, USA
Trantorque GT Non-Traversing
6980400X
Trantorque GT Non-Traversing 6980400X
Designed to prevent any axial thrust

Designed to prevent any axial thrust

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6980400X
Product Name Trantorque GT Non-Traversing
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1.5 inch (38.1 mm)
Clamping Length 3.09 inch (78.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 51180 Ft-lbs (69400 N-m)
Maximum Axial Load 141849 lbs (64331 kg)
View Details
14mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM143528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5512 inch (14 mm)
Shaft Diameter 0.5512 inch (14 mm)
Maximum Torque 40.56 Ft-lbs (55 N-m)
View Details
Door locking devices - AV 25 - AV25LKX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 11.22 inch (285 mm)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details