Fenner Drives Trantorque GT Non-Traversing 6980109

Description
Designed to prevent any axial thrust
Description
Designed to prevent any axial thrust

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Non-Traversing - 6980109 - Fenner Drives
Manheim, PA, USA
Trantorque GT Non-Traversing
6980109
Trantorque GT Non-Traversing 6980109
Designed to prevent any axial thrust

Designed to prevent any axial thrust

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6980109
Product Name Trantorque GT Non-Traversing
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.3750 inch (9.52 mm)
Clamping Length 1.19 inch (30.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 7675 Ft-lbs (10407 N-m)
Maximum Axial Load 160170 lbs (72639 kg)
View Details
Door locking devices - AV 15 - AV15RKX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Bushing, max. Torque: 246in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-313106650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3125 inch (7.94 mm)
Maximum Torque 20.5 Ft-lbs (27.8 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details