Fenner Drives Trantorque GT S Series 6940430

Description
Shortened version designed for plate chain sprockets
Description
Shortened version designed for plate chain sprockets

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT S Series - 6940430 - Fenner Drives
Manheim, PA, USA
Trantorque GT S Series
6940430
Trantorque GT S Series 6940430
Shortened version designed for plate chain sprockets

Shortened version designed for plate chain sprockets

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6940430
Product Name Trantorque GT S Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1.56 inch (39.69 mm)
Clamping Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 22788 Ft-lbs (30900 N-m)
Maximum Axial Load 77106 lbs (34969 kg)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 1179in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-750144807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7500 inch (19.05 mm)
Maximum Torque 98.25 Ft-lbs (133 N-m)
View Details