Fenner Drives Trantorque GT S Series 6940103

Description
Shortened version designed for plate chain sprockets
Description
Shortened version designed for plate chain sprockets

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT S Series - 6940103 - Fenner Drives
Manheim, PA, USA
Trantorque GT S Series
6940103
Trantorque GT S Series 6940103
Shortened version designed for plate chain sprockets

Shortened version designed for plate chain sprockets

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6940103
Product Name Trantorque GT S Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.1875 inch (4.76 mm)
Clamping Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 167in.lb, Tightening Torque of 36.1 in.lb. - S21HSC-250094650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.2500 inch (6.35 mm)
Maximum Torque 13.92 Ft-lbs (18.87 N-m)
View Details
Door locking devices - AV 20 - AV20RX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details