Fenner Drives Trantorque GT Electroless Nickel Plated 6202865EN

Description
Resist corrosion from washdown and hostile environments
Description
Resist corrosion from washdown and hostile environments

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Electroless Nickel Plated - 6202865EN - Fenner Drives
Manheim, PA, USA
Trantorque GT Electroless Nickel Plated
6202865EN
Trantorque GT Electroless Nickel Plated 6202865EN
Resist corrosion from washdown and hostile environments

Resist corrosion from washdown and hostile environments

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202865EN
Product Name Trantorque GT Electroless Nickel Plated
Application Internal (Thru Bore)
Design Units Metric
Shaft Diameter. 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB19B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 910 Ft-lbs (1234 N-m)
Maximum Axial Load 9217 lbs (4180 kg)
View Details
Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
Door locking devices - AV 21 - AV21LHX30U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details