Fenner Drives Trantorque GT Electroless Nickel Plated 6202596EN

Description
Resist corrosion from washdown and hostile environments
Description
Resist corrosion from washdown and hostile environments

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Electroless Nickel Plated - 6202596EN - Fenner Drives
Manheim, PA, USA
Trantorque GT Electroless Nickel Plated
6202596EN
Trantorque GT Electroless Nickel Plated 6202596EN
Resist corrosion from washdown and hostile environments

Resist corrosion from washdown and hostile environments

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202596EN
Product Name Trantorque GT Electroless Nickel Plated
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hub Bushing, 20mm Bore, 39.7mm Overall Length. - S21HSCM204045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7874 inch (20 mm)
Maximum Torque 173 Ft-lbs (234 N-m)
View Details
Door locking devices - AV 25 - AV25RKX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 11.22 inch (285 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details