Fenner Drives Trantorque GT Large Series 6202572

Description
Unique single nut positive lock and release action
Description
Unique single nut positive lock and release action

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Large Series - 6202572 - Fenner Drives
Manheim, PA, USA
Trantorque GT Large Series
6202572
Trantorque GT Large Series 6202572
Unique single nut positive lock and release action

Unique single nut positive lock and release action

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202572
Product Name Trantorque GT Large Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 2.38 inch (60.32 mm)
Clamping Length 3.88 inch (98.42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB19B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 910 Ft-lbs (1234 N-m)
Maximum Axial Load 9217 lbs (4180 kg)
View Details
Door locking devices - AV 21 - AV21LHX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Bushing, max. Torque: 3449in.lb, Tightening Torque of 87 in.lb. - S21HSC-A00188984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 1 inch (25.4 mm)
Maximum Torque 287 Ft-lbs (390 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details