Fenner Drives Trantorque GT Standard Series 6202220A

Description
Without counter-torque flats
Description
Without counter-torque flats

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Standard Series - 6202220A - Fenner Drives
Manheim, PA, USA
Trantorque GT Standard Series
6202220A
Trantorque GT Standard Series 6202220A
Without counter-torque flats

Without counter-torque flats

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202220A
Product Name Trantorque GT Standard Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.9375 inch (23.81 mm)
Clamping Length 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 167in.lb, Tightening Torque of 36.1 in.lb. - S21HSC-250094650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.2500 inch (6.35 mm)
Maximum Torque 13.92 Ft-lbs (18.87 N-m)
View Details
Door locking devices - AV 25 - AV25RKX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 11.22 inch (285 mm)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Weld-on-Hubs -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
Clamping Force Externally Applied
View Details