Fenner Drives Trantorque GT Standard Series 6202120A

Description
Without counter-torque flats
Description
Without counter-torque flats

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Standard Series - 6202120A - Fenner Drives
Manheim, PA, USA
Trantorque GT Standard Series
6202120A
Trantorque GT Standard Series 6202120A
Without counter-torque flats

Without counter-torque flats

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202120A
Product Name Trantorque GT Standard Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.6250 inch (15.87 mm)
Clamping Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 2537 Ft-lbs (3440 N-m)
Maximum Axial Load 22120 lbs (10032 kg)
View Details
Locking Bushing, max. Torque: 3449in.lb, Tightening Torque of 87 in.lb. - S21HSC-A00188984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 1 inch (25.4 mm)
Maximum Torque 287 Ft-lbs (390 N-m)
View Details
Door locking devices - AV 21 - AV21RHX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details