Fenner Drives Trantorque GT Mini Series 6202107

Description
Unique single nut positive lock and release action
Description
Unique single nut positive lock and release action

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Mini Series - 6202107 - Fenner Drives
Manheim, PA, USA
Trantorque GT Mini Series
6202107
Trantorque GT Mini Series 6202107
Unique single nut positive lock and release action

Unique single nut positive lock and release action

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202107
Product Name Trantorque GT Mini Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.3125 inch (7.94 mm)
Clamping Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB11 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21417 Ft-lbs (29041 N-m)
Maximum Axial Load 104532 lbs (47407 kg)
View Details
Locking Bushing, max. Torque: 3449in.lb, Tightening Torque of 87 in.lb. - S21HSC-A00188984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 1 inch (25.4 mm)
Maximum Torque 287 Ft-lbs (390 N-m)
View Details
Door locking devices - AV 20 - AV20RX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details