Fenner Drives Trantorque GT Electroless Nickel Plated 6202103EN

Description
Resist corrosion from washdown and hostile environments
Description
Resist corrosion from washdown and hostile environments

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Electroless Nickel Plated - 6202103EN - Fenner Drives
Manheim, PA, USA
Trantorque GT Electroless Nickel Plated
6202103EN
Trantorque GT Electroless Nickel Plated 6202103EN
Resist corrosion from washdown and hostile environments

Resist corrosion from washdown and hostile environments

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202103EN
Product Name Trantorque GT Electroless Nickel Plated
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Door locking devices - AV 21 - AV21RHX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD220 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB12A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 114490 Ft-lbs (155248 N-m)
Maximum Axial Load 317193 lbs (143852 kg)
View Details