Fenghua Advanced Technology 250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 68kΩ 1206 Chip Resistor - Surface Mount ROHS RS-06K6802FT

Description
250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 68kΩ 1206 Chip Resistor - Surface Mount ROHS
Description
250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 68kΩ 1206 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 68kΩ 1206 Chip Resistor - Surface Mount ROHS - 17926-RS-06K6802FT - Utmel Electronic Limited
Hong Kong, China
250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 68kΩ 1206 Chip Resistor - Surface Mount ROHS
17926-RS-06K6802FT
250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 68kΩ 1206 Chip Resistor - Surface Mount ROHS 17926-RS-06K6802FT
250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 68kΩ 1206 Chip Resistor - Surface Mount ROHS

250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 68kΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-RS-06K6802FT
Product Name 250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 68kΩ 1206 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details