Feinmetall Receptacle; Connector Type Feinmetall H787LA

Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:2A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:2A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle; Connector Type Feinmetall - 31M5157 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle; Connector Type Feinmetall
31M5157
Receptacle; Connector Type Feinmetall 31M5157
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:2A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:2A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5157
Product Name Receptacle; Connector Type Feinmetall
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details