Feinmetall Receptacle; Connector Type Feinmetall H111LA

Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle; Connector Type Feinmetall - 31M5149 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle; Connector Type Feinmetall
31M5149
Receptacle; Connector Type Feinmetall 31M5149
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5149
Product Name Receptacle; Connector Type Feinmetall
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products