Feinmetall Receptacle; Connector Type Feinmetall H100LA/7.6

Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:30mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:30mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle; Connector Type Feinmetall - 64T3083 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle; Connector Type Feinmetall
64T3083
Receptacle; Connector Type Feinmetall 64T3083
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:30mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:30mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T3083
Product Name Receptacle; Connector Type Feinmetall
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF028 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details