FEIG Electronic, GmbH RFID Antennas 5236.000.10

Description
RFID Antenna 865MHz ~ 868MHz, 902MHz ~ 928MHz
Datasheet
Description
RFID Antenna 865MHz ~ 868MHz, 902MHz ~ 928MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 5236.000.10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
5236.000.10
RFID Antennas 5236.000.10
RFID Antenna 865MHz ~ 868MHz, 902MHz ~ 928MHz

RFID Antenna 865MHz ~ 868MHz, 902MHz ~ 928MHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 5236.000.10
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers