FEIG Electronic, GmbH RF Antennas 3673.000.00

Description
PCB Trace RF Antenna 13.56MHz U.FL (UMCC), IPEX MHF1
Request a Quote Datasheet
Description
PCB Trace RF Antenna 13.56MHz U.FL (UMCC), IPEX MHF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 629-1067-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
629-1067-ND
RF Antennas 629-1067-ND
PCB Trace RF Antenna 13.56MHz U.FL (UMCC), IPEX MHF1

PCB Trace RF Antenna 13.56MHz U.FL (UMCC), IPEX MHF1

Buy Now Datasheet
RF Antennas - 3673.000.00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3673.000.00
RF Antennas 3673.000.00
PCB Trace RF Antenna 13.56MHz U.FL (UMCC), IPEX MHF1

PCB Trace RF Antenna 13.56MHz U.FL (UMCC), IPEX MHF1

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 629-1067-ND 3673.000.00
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers