Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
FEIG ELECTRONIC, GMBH
1524.001.01 -- RF AND WIRELESS - RFID READER MODULES
FEIG Electronic, GmbH
RF and Wireless - RFID Reader Modules
1524.001.01
Description
RFID READER R/W 13.56MHZ USB
Shenzhen Shengyu Electronics Technology Limited
Done
Description
RFID READER R/W 13.56MHZ USB
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID Reader Modules
1524.001.01
RF and Wireless - RFID Reader Modules
1524.001.01
RFID READER R/W 13.56MHZ USB
RFID READER R/W 13.56MHZ USB
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Network and Communication Chips
Product Number
1524.001.01
Product Name
RF and Wireless - RFID Reader Modules
Package Type
Hand-held 231x80x100 mm, USB
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Transceiver ICs
DW3210SQ
Specs
Device Type
Transceiver
View Details
Infineon Technologies AG
RF Switches
BGS15MU14E6327XTSA1
Specs
Technology
General Purpose
Supply Voltage
Other; 1.65V ~ 1.95V
Operating Frequency
400 to 6000 MHz
View Details
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
54LS125ALMQB
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2456-FT
Specs
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details