Federal Signal Corporation 350 Vibratone® Horns 350-024-30

Description
Available in 12VAC, 24VAC, 120VAC and 240VAC Coded or sustained tones Produces 100 dBa @ 10' (110 dBa @ 1m) Surface or flush mounting options Type 4X when installed with optional Weatherproof Back Box (Model WB) or Panel Mount Gasket Kit (Model K8435666A): Type 4X and Type 12 when installed with optional Surface Mount Trim Ring (Model TR). All 4X accessories are sold separately. CSA Certified UL and cUL Listed Features Model 350 Vibratone® Horn produces a loud tone by the electro-mechanical vibration of a diaphragm. Its compact size, loud output and heavy-duty construction makes Model 350 ideal for industrial and institutional signaling applications. It’s popularly used for general alarming, start and dismissal noticing, coded paging and process control in noisy areas. Model 350 is enclosed in a zinc die-cast housing and sealed with gray powder-coated paint.
Request a Quote Datasheet
Description
Available in 12VAC, 24VAC, 120VAC and 240VAC Coded or sustained tones Produces 100 dBa @ 10' (110 dBa @ 1m) Surface or flush mounting options Type 4X when installed with optional Weatherproof Back Box (Model WB) or Panel Mount Gasket Kit (Model K8435666A): Type 4X and Type 12 when installed with optional Surface Mount Trim Ring (Model TR). All 4X accessories are sold separately. CSA Certified UL and cUL Listed Features Model 350 Vibratone® Horn produces a loud tone by the electro-mechanical vibration of a diaphragm. Its compact size, loud output and heavy-duty construction makes Model 350 ideal for industrial and institutional signaling applications. It’s popularly used for general alarming, start and dismissal noticing, coded paging and process control in noisy areas. Model 350 is enclosed in a zinc die-cast housing and sealed with gray powder-coated paint.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350 Vibratone® Horns - 350-024-30 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
350 Vibratone® Horns
350-024-30
350 Vibratone® Horns 350-024-30
Available in 12VAC, 24VAC, 120VAC and 240VAC Coded or sustained tones Produces 100 dBa @ 10' (110 dBa @ 1m) Surface or flush mounting options Type 4X when installed with optional Weatherproof Back Box (Model WB) or Panel Mount Gasket Kit (Model K8435666A): Type 4X and Type 12 when installed with optional Surface Mount Trim Ring (Model TR). All 4X accessories are sold separately. CSA Certified UL and cUL Listed Features Model 350 Vibratone® Horn produces a loud tone by the electro-mechanical vibration of a diaphragm. Its compact size, loud output and heavy-duty construction makes Model 350 ideal for industrial and institutional signaling applications. It’s popularly used for general alarming, start and dismissal noticing, coded paging and process control in noisy areas. Model 350 is enclosed in a zinc die-cast housing and sealed with gray powder-coated paint.
  • Available in 12VAC, 24VAC, 120VAC and 240VAC
  • Coded or sustained tones
  • Produces 100 dBa @ 10' (110 dBa @ 1m)
  • Surface or flush mounting options
  • Type 4X when installed with optional Weatherproof Back Box (Model WB) or Panel Mount Gasket Kit (Model K8435666A): Type 4X and Type 12 when installed with optional Surface Mount Trim Ring (Model TR). All 4X accessories are sold separately.
  • CSA Certified
  • UL and cUL Listed

Features

Model 350 Vibratone® Horn produces a loud tone by the electro-mechanical vibration of a diaphragm. Its compact size, loud output and heavy-duty construction makes Model 350 ideal for industrial and institutional signaling applications. It’s popularly used for general alarming, start and dismissal noticing, coded paging and process control in noisy areas.

Model 350 is enclosed in a zinc die-cast housing and sealed with gray powder-coated paint.

Supplier's Site Datasheet
FS Horns - 350-024-30 - Galco Industrial Electronics
Madison Heights, MI, United States
FS Horns
350-024-30
FS Horns 350-024-30
VIBRATONE HORN 24VAC

VIBRATONE HORN 24VAC

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems Galco Industrial Electronics
Product Category Acoustic Horns Acoustic Horns
Product Number 350-024-30 350-024-30
Product Name 350 Vibratone® Horns FS Horns
Unlock Full Specs
to access all available technical data

Similar Products

450E Vibratone® Electronic Horns - 450E-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details