FDK Corporation Battery, Ni-Cd, 1.2V, 600Mah; Battery Voltage Fdk N-600-AAK

Description
BATTERY, NI-CD, 1.2V, 600MAH; Battery Voltage:1.2V; Battery Size Code:AA; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:13.8mm; External Width:- RoHS Compliant: NA
Description
BATTERY, NI-CD, 1.2V, 600MAH; Battery Voltage:1.2V; Battery Size Code:AA; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:13.8mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Ni-Cd, 1.2V, 600Mah; Battery Voltage Fdk - 89C0954 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Ni-Cd, 1.2V, 600Mah; Battery Voltage Fdk
89C0954
Battery, Ni-Cd, 1.2V, 600Mah; Battery Voltage Fdk 89C0954
BATTERY, NI-CD, 1.2V, 600MAH; Battery Voltage:1.2V; Battery Size Code:AA; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:13.8mm; External Width:- RoHS Compliant: NA

BATTERY, NI-CD, 1.2V, 600MAH; Battery Voltage:1.2V; Battery Size Code:AA; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:13.8mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C0954
Product Name Battery, Ni-Cd, 1.2V, 600Mah; Battery Voltage Fdk
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Lead Acid Batteries - 1984039 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Capacity 18.6 ampere-hr
Width / Diameter 7.15 inch (182 mm)
View Details