FDK Corporation Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Fdk KR-1500SC-ST

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Solder Tab; External Diameter:22.9mm; External Height:43mm RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Solder Tab; External Diameter:22.9mm; External Height:43mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Fdk - 15C7086 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Fdk
15C7086
Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Fdk 15C7086
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Solder Tab; External Diameter:22.9mm; External Height:43mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Solder Tab; External Diameter:22.9mm; External Height:43mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C7086
Product Name Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Fdk
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub C
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
Rechargeable Battery Packs - 249095 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 11.1 volts
View Details