FDK Corporation Nickel Metal Hydride-Nimh Battery, 1.2V, 4.5Ah; Battery Voltage Fdk HR-4/3FAUX

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 4.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4.5Ah; Battery Size Code:5/4A; Battery Terminals:Solder Tab; External Diameter:18mm; External Height:67mmRoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 4.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4.5Ah; Battery Size Code:5/4A; Battery Terminals:Solder Tab; External Diameter:18mm; External Height:67mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 1.2V, 4.5Ah; Battery Voltage Fdk - 46M4600 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 4.5Ah; Battery Voltage Fdk
46M4600
Nickel Metal Hydride-Nimh Battery, 1.2V, 4.5Ah; Battery Voltage Fdk 46M4600
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 4.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4.5Ah; Battery Size Code:5/4A; Battery Terminals:Solder Tab; External Diameter:18mm; External Height:67mmRoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 4.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4.5Ah; Battery Size Code:5/4A; Battery Terminals:Solder Tab; External Diameter:18mm; External Height:67mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 46M4600
Product Name Nickel Metal Hydride-Nimh Battery, 1.2V, 4.5Ah; Battery Voltage Fdk
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 5/4A
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
Lead Acid Batteries - 1984039 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Capacity 18.6 ampere-hr
Width / Diameter 7.15 inch (182 mm)
View Details