FDK Corporation Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk CR2430-FT4-2

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:CR2430; Battery Technology:Lithium; Battery Capacity:270mAh; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:3mm; External Width:-; Weight:- RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:CR2430; Battery Technology:Lithium; Battery Capacity:270mAh; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:3mm; External Width:-; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk - 15C6555 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk
15C6555
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk 15C6555
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:CR2430; Battery Technology:Lithium; Battery Capacity:270mAh; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:3mm; External Width:-; Weight:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:CR2430; Battery Technology:Lithium; Battery Capacity:270mAh; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:3mm; External Width:-; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6555
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk
Primary Batteries Lithium
Standard Cylindrical Battery Sizes CR2430
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details