FDK Corporation Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk CR2032-T9-2

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:200mAh; Battery Terminals:PCB Pins; External Diameter:20mm; External Height:3.2mm; External Width:-; Weight:2.9gRoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:200mAh; Battery Terminals:PCB Pins; External Diameter:20mm; External Height:3.2mm; External Width:-; Weight:2.9gRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk - 15C6550 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk
15C6550
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk 15C6550
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:200mAh; Battery Terminals:PCB Pins; External Diameter:20mm; External Height:3.2mm; External Width:-; Weight:2.9gRoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:200mAh; Battery Terminals:PCB Pins; External Diameter:20mm; External Height:3.2mm; External Width:-; Weight:2.9gRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6550
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 2032
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details