FDK America, Inc. Batteries Non-Rechargeable (Primary) CR14250SE

Description
CR14250 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
CR14250 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - SY605-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
SY605-ND
Batteries Non-Rechargeable (Primary) SY605-ND
CR14250 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

CR14250 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Lithium Battery, 3V, 1/2Aa; Battery Voltage Fdk - 15C6534 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, 1/2Aa; Battery Voltage Fdk
15C6534
Lithium Battery, 3V, 1/2Aa; Battery Voltage Fdk 15C6534
LITHIUM BATTERY, 3V, 1/2AA; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:850mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.2mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, 1/2AA; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:850mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.2mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR14250SE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR14250SE
Battery Products - Batteries Non-Rechargeable (Primary) CR14250SE
BATTERY LITHIUM 3V CR14250

BATTERY LITHIUM 3V CR14250

Supplier's Site
Battery - 44892109 - Radwell International
Willingboro, NJ, United States
Battery
44892109
Battery 44892109
BATTERY, 3 V, 1/2AA, LITHIUM, 850 MAH, RAISED POSITIVE AND FLAT NEGATIVE, 14.5 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3 V, 1/2AA, LITHIUM, 850 MAH, RAISED POSITIVE AND FLAT NEGATIVE, 14.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
FDK AMERICA Components CR14250SE

FDK AMERICA Components CR14250SE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Batteries Batteries Batteries Batteries
Product Number SY605-ND 15C6534 CR14250SE 44892109
Product Name Batteries Non-Rechargeable (Primary) Lithium Battery, 3V, 1/2Aa; Battery Voltage Fdk Battery Products - Batteries Non-Rechargeable (Primary) Battery
Standard Cylindrical Battery Sizes CR14250 1/2AA CR14250
Application General Purpose
Capacity 0.8500 ampere-hr 0.8500 ampere-hr 0.8500 ampere-hr
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10352 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details