FDK Corporation Lithium Battery, 3V; Battery Voltage Fdk CR12600SE-FT3

Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:PCB Pins; External Diameter:12mm; External Height:60mm; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:PCB Pins; External Diameter:12mm; External Height:60mm; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V; Battery Voltage Fdk - 72C3861 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V; Battery Voltage Fdk
72C3861
Lithium Battery, 3V; Battery Voltage Fdk 72C3861
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:PCB Pins; External Diameter:12mm; External Height:60mm; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA

LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:PCB Pins; External Diameter:12mm; External Height:60mm; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 72C3861
Product Name Lithium Battery, 3V; Battery Voltage Fdk
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details