FDK Corporation Nickel Cadmium-Nicad Battery, 1.2V, 3Ah; Battery Voltage Fdk CR-3000

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 3AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:3Ah; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; Pack Quantity:1RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 3AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:3Ah; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; Pack Quantity:1RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V, 3Ah; Battery Voltage Fdk - 22C8769 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 3Ah; Battery Voltage Fdk
22C8769
Nickel Cadmium-Nicad Battery, 1.2V, 3Ah; Battery Voltage Fdk 22C8769
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 3AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:3Ah; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; Pack Quantity:1RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 3AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:3Ah; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 22C8769
Product Name Nickel Cadmium-Nicad Battery, 1.2V, 3Ah; Battery Voltage Fdk
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
Lead Acid Batteries - 297042 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; VRLA AGM
Application All Purpose
Voltage 12 volts
View Details