FDK Corporation 3V Cylindrical - Battery COMP-7-3

Description
A board mountable horizontal 3 pin configuration.
Description
A board mountable horizontal 3 pin configuration.

Suppliers

Company
Product
Description
Supplier Links
3V Cylindrical - Battery - COMP-7-3 - Dantona Industries, Inc.
Wantagh, NY, United States
3V Cylindrical - Battery
COMP-7-3
3V Cylindrical - Battery COMP-7-3
A board mountable horizontal 3 pin configuration.

A board mountable horizontal 3 pin configuration.

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-7-3
Product Name 3V Cylindrical - Battery
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1419 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details