SS for demanding medium-heavy duty applications in corrosive environments
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | S3464W-HT-8 |
| Product Name | Series 1400/3400 Stainless Steel Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Plastic; RT - High Temp. |
| Features | Brake (optional feature) |
| Specialty Applications | Medical |
| Maximum Load | 675 lbs (306 kg) |