Toe protection flange safety feature, heavy duty caster
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | PF2461-2-5/8 TG |
| Product Name | Flanged Air Cargo/Conveyor Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Polyflex |
| Maximum Load | 375 lbs (170 kg) |
| Wheel Diameter | 2.62 inch (66.67 mm) |
| Wheel Width | 1.38 inch (34.92 mm) |