Easy maneuverability and longevity under high load situations
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | KPHX3438HD-8x3 |
| Product Name | Series KPHX1400-KPHX3400 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 3350 lbs (1519 kg) |
| Wheel Diameter | 8 inch (203 mm) |