Faultless Caster Polyflex Wheel 60S-5x1-1/2

Description
One of the strongest and most economical wheels in many caster applications
Description
One of the strongest and most economical wheels in many caster applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Polyflex Wheel
60S-5x1-1/2
Polyflex Wheel 60S-5x1-1/2
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site
Nashville, TN, USA
Polyflex Wheel
60S-5x1-1/2
Polyflex Wheel 60S-5x1-1/2
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site

Technical Specifications

  Faultless Caster Faultless Caster
Product Category Wheels Wheels
Product Number 60S-5x1-1/2 60S-5x1-1/2
Product Name Polyflex Wheel Polyflex Wheel
Wheel Type Polypropylene Polypropylene
Maximum Load 400 lbs (181 kg) 400 lbs (181 kg)
Wheel Diameter 5 inch (127 mm) 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 858736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Polyolefin Wheels - PO Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 250 to 800 lbs (113 to 363 kg)
View Details
R-3688-A Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details