Faultless Caster RT High-Temp Wheel 43975

Description
Suited for food processing, tool storage, sanitary maintenance
Description
Suited for food processing, tool storage, sanitary maintenance

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
RT High-Temp Wheel
43975
RT High-Temp Wheel 43975
Suited for food processing, tool storage, sanitary maintenance

Suited for food processing, tool storage, sanitary maintenance

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 43975
Product Name RT High-Temp Wheel
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 3995210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Solid Urethane Wheels - MU Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 700 to 3000 lbs (317 to 1361 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details