Faultless Caster Super K 41T-10x4

Description
Excellent resiliency for ease of movement in manual or in tow applications
Description
Excellent resiliency for ease of movement in manual or in tow applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Super K
41T-10x4
Super K 41T-10x4
Excellent resiliency for ease of movement in manual or in tow applications

Excellent resiliency for ease of movement in manual or in tow applications

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 41T-10x4
Product Name Super K
Wheel Type Solid Poly
Maximum Load 4200 lbs (1905 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 760959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
View Details