Faultless Caster Duro-Tred Vulcanized Wheel 38HD-12x3

Description
Excellent mobility and extended life under extremely heavy loads
Description
Excellent mobility and extended life under extremely heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Duro-Tred Vulcanized Wheel
38HD-12x3
Duro-Tred Vulcanized Wheel 38HD-12x3
Excellent mobility and extended life under extremely heavy loads

Excellent mobility and extended life under extremely heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 38HD-12x3
Product Name Duro-Tred Vulcanized Wheel
Wheel Type Poly/Metal
Maximum Load 4950 lbs (2245 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 3337838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 250 lbs (113 kg)
View Details
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details