Faultless Caster RT High-Temp Wheel 37660

Description
Suited for food processing, tool storage, sanitary maintenance
Description
Suited for food processing, tool storage, sanitary maintenance

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
RT High-Temp Wheel
37660
RT High-Temp Wheel 37660
Suited for food processing, tool storage, sanitary maintenance

Suited for food processing, tool storage, sanitary maintenance

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 37660
Product Name RT High-Temp Wheel
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2786021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Caster Wheel - 1318821 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Metal; Cast Iron
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Hard Rubber Wheels - HR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 250 to 280 lbs (113 to 127 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details