Dust and splash protected by extra plastic ring seal, nut and bolt axle
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 367r 32C100wZPF |
| Product Name | Series 367/364 |
| Caster Type | Swivel Plate Caster; Directional Lock Caster |
| Wheel Type | Rubber/Metal |
| Features | Swivel Lock |
| Specialty Applications | Medical |
| Maximum Load | 220 lbs (99.77 kg) |