Dust and splash protected by extra plastic ring seal, nut and bolt axle
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 364a 29K150rZPF |
| Product Name | Series 367/364 |
| Caster Type | Rigid Plate Caster |
| Wheel Type | TPR/Nylon |
| Specialty Applications | Medical |
| Maximum Load | 220 lbs (99.77 kg) |
| Wheel Diameter | 5.91 inch (150 mm) |