Use for low profile applications, easy movement, zinc plated
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 361a 30C075bZPF |
| Product Name | Series 360/361 |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Rubber/Metal |
| Features | Kingpinless |
| Specialty Applications | Medical |
| Maximum Load | 220 lbs (99.77 kg) |