For medium-heavy duty industrial applications, & carts for commercial use
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 3481-8x2 |
| Product Name | Series 1400-3400 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Duraflex |
| Features | Half Round Tread |
| Maximum Load | 500 lbs (227 kg) |
| Wheel Diameter | 8 inch (203 mm) |