1484-6X2 RB -- FLAT-FREE CASTER
Faultless Caster
Flat-Free Caster
1484-6x2 RB
Description
Flat-free swivel caster
Description
Flat-free swivel caster
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
1484-6x2 RB |
|
Product Name
|
Flat-Free Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Flat-Free
|
|
Features
|
Brake
|
|
Maximum Load
|
250 lbs (113 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
3.5 inch (88.9 mm)
View Details
Maximum Load
110 lbs (50 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
1.06 inch (27 mm)
View Details